Panasonic Chip Res, Thick Film, 17R8, 0.75W, 1812; Resistance Panasonic ERJ-U12D17R8U

Description
CHIP RES, THICK FILM, 17R8, 0.75W, 1812; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 17R8, 0.75W, 1812; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 17R8, 0.75W, 1812 from Panasonic is designed for high reliability and offers a resistance value of 17.8 ohms with a tolerance of ±0.5%. It has a power rating of 750mW and is suitable for applications requiring sulfur resistance, making it ideal for environments prone to sulfur exposure. The resistor is RoHS compliant, ensuring it meets environmental regulations. It is compatible with both reflow and flow soldering processes, facilitating ease of integration into various electronic assemblies. The component is packaged in a standard 1812 case size, which is widely used in the industry.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 17R8, 0.75W, 1812 from Panasonic is designed for high reliability and offers a resistance value of 17.8 ohms with a tolerance of ±0.5%. It has a power rating of 750mW and is suitable for applications requiring sulfur resistance, making it ideal for environments prone to sulfur exposure. The resistor is RoHS compliant, ensuring it meets environmental regulations. It is compatible with both reflow and flow soldering processes, facilitating ease of integration into various electronic assemblies. The component is packaged in a standard 1812 case size, which is widely used in the industry.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 17R8, 0.75W, 1812; Resistance Panasonic - 66AC8859 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17R8, 0.75W, 1812; Resistance Panasonic
66AC8859
Chip Res, Thick Film, 17R8, 0.75W, 1812; Resistance Panasonic 66AC8859
CHIP RES, THICK FILM, 17R8, 0.75W, 1812; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17R8, 0.75W, 1812; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 17R8, 0.75W, 1812; Resistance Panasonic - 66AC2091 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17R8, 0.75W, 1812; Resistance Panasonic
66AC2091
Chip Res, Thick Film, 17R8, 0.75W, 1812; Resistance Panasonic 66AC2091
CHIP RES, THICK FILM, 17R8, 0.75W, 1812; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17R8, 0.75W, 1812; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8859
Product Name Chip Res, Thick Film, 17R8, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details