The Chip Resistor, Thick Film, 1K74, 0.75W, 1812 from Panasonic is designed for high reliability and offers a resistance value of 1.74 kΩ with a tolerance of ±0.5%. It has a power rating of 750 mW and is suitable for both reflow and flow soldering processes. This resistor features an anti-sulfurated design, making it resistant to sulfurization, which enhances its durability in harsh environments. The component is RoHS compliant and adheres to relevant standards such as IEC 60115-8 and JIS C 5201-8. Its dimensions are consistent with the 1812 package size, making it compatible with various PCB layouts. This product is ideal for applications requiring stable performance and reliability in challenging conditions.
CHIP RES, THICK FILM, 1K74, 0.75W, 1812; Resistance:1.74kohm;
CHIP RES, THICK FILM, 1K74, 0.75W, 1812; Resistance:1.74kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC6088 |
| Product Name | Chip Res, Thick Film, 1K74, 0.75W, 1812; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] |
| Resistance Range | 1740 ohms |