Panasonic Chip Res, Thick Film, 1K69, 0.75W, 1812; Resistance Panasonic ERJ-U12D1691U

Description
CHIP RES, THICK FILM, 1K69, 0.75W, 1812; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K69, 0.75W, 1812; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K69, 0.75W, 1812; Resistance Panasonic - 66AC8858 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K69, 0.75W, 1812; Resistance Panasonic
66AC8858
Chip Res, Thick Film, 1K69, 0.75W, 1812; Resistance Panasonic 66AC8858
CHIP RES, THICK FILM, 1K69, 0.75W, 1812; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K69, 0.75W, 1812; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K69, 0.75W, 1812; Resistance Panasonic - 66AC0098 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K69, 0.75W, 1812; Resistance Panasonic
66AC0098
Chip Res, Thick Film, 1K69, 0.75W, 1812; Resistance Panasonic 66AC0098
CHIP RES, THICK FILM, 1K69, 0.75W, 1812; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K69, 0.75W, 1812; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8858
Product Name Chip Res, Thick Film, 1K69, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 1690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1879360-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details