Panasonic Chip Res, Thick Film, 15R8, 0.75W, 1812; Resistance Panasonic ERJ-U12D15R8U

Description
CHIP RES, THICK FILM, 15R8, 0.75W, 1812; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15R8, 0.75W, 1812; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15R8, 0.75W, 1812; Resistance Panasonic - 67AC0308 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R8, 0.75W, 1812; Resistance Panasonic
67AC0308
Chip Res, Thick Film, 15R8, 0.75W, 1812; Resistance Panasonic 67AC0308
CHIP RES, THICK FILM, 15R8, 0.75W, 1812; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R8, 0.75W, 1812; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15R8, 0.75W, 1812; Resistance Panasonic - 66AC0093 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R8, 0.75W, 1812; Resistance Panasonic
66AC0093
Chip Res, Thick Film, 15R8, 0.75W, 1812; Resistance Panasonic 66AC0093
CHIP RES, THICK FILM, 15R8, 0.75W, 1812; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R8, 0.75W, 1812; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0308
Product Name Chip Res, Thick Film, 15R8, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details