The Chip Resistor, Thick Film, 1K58, 0.75W, 1812 from Panasonic is designed for high reliability and offers a resistance value of 1.58 kΩ with a tolerance of ±0.5%. It has a power rating of 750 mW and is suitable for applications requiring sulfur resistance, making it ideal for environments prone to sulfur exposure. The resistor is RoHS compliant and can be used in both reflow and flow soldering processes. Its dimensions conform to the 1812 package size (4.5 mm x 3.2 mm), which is commonly used in various electronic applications. This product meets the IEC 60115-8 and JIS C 5201-8 standards, ensuring its quality and performance in demanding conditions.
CHIP RES, THICK FILM, 1K58, 0.75W, 1812; Resistance:1.58kohm;
CHIP RES, THICK FILM, 1K58, 0.75W, 1812; Resistance:1.58kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC4096 |
| Product Name | Chip Res, Thick Film, 1K58, 0.75W, 1812; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] |
| Resistance Range | 1580 ohms |