Panasonic Chip Res, Thick Film, 158R, 0.75W, 1812; Resistance Panasonic ERJ-U12D1580U

Description
CHIP RES, THICK FILM, 158R, 0.75W, 1812; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 158R, 0.75W, 1812; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 158R, 0.75W, 1812; Resistance Panasonic - 66AC8853 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 158R, 0.75W, 1812; Resistance Panasonic
66AC8853
Chip Res, Thick Film, 158R, 0.75W, 1812; Resistance Panasonic 66AC8853
CHIP RES, THICK FILM, 158R, 0.75W, 1812; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 158R, 0.75W, 1812; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 158R, 0.75W, 1812; Resistance Panasonic - 66AC2083 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 158R, 0.75W, 1812; Resistance Panasonic
66AC2083
Chip Res, Thick Film, 158R, 0.75W, 1812; Resistance Panasonic 66AC2083
CHIP RES, THICK FILM, 158R, 0.75W, 1812; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 158R, 0.75W, 1812; Resistance:158ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8853
Product Name Chip Res, Thick Film, 158R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 28000 ohms
View Details
5 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details