Panasonic Chip Res, Thick Film, 150K, 0.75W, 1812; Resistance Panasonic ERJ-U12D1503U

Description
CHIP RES, THICK FILM, 150K, 0.75W, 1812; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 150K, 0.75W, 1812; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 150K, 0.75W, 1812; Resistance Panasonic - 66AC0094 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 150K, 0.75W, 1812; Resistance Panasonic
66AC0094
Chip Res, Thick Film, 150K, 0.75W, 1812; Resistance Panasonic 66AC0094
CHIP RES, THICK FILM, 150K, 0.75W, 1812; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 150K, 0.75W, 1812; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 150K, 0.75W, 1812; Resistance Panasonic - 66AC8852 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 150K, 0.75W, 1812; Resistance Panasonic
66AC8852
Chip Res, Thick Film, 150K, 0.75W, 1812; Resistance Panasonic 66AC8852
CHIP RES, THICK FILM, 150K, 0.75W, 1812; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 150K, 0.75W, 1812; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0094
Product Name Chip Res, Thick Film, 150K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567771 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD115JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details