Panasonic Chip Res, Thick Film, 14R3, 0.75W, 1812; Resistance Panasonic ERJ-U12D14R3U

Description
CHIP RES, THICK FILM, 14R3, 0.75W, 1812; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14R3, 0.75W, 1812; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14R3, 0.75W, 1812; Resistance Panasonic - 66AC2081 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R3, 0.75W, 1812; Resistance Panasonic
66AC2081
Chip Res, Thick Film, 14R3, 0.75W, 1812; Resistance Panasonic 66AC2081
CHIP RES, THICK FILM, 14R3, 0.75W, 1812; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R3, 0.75W, 1812; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14R3, 0.75W, 1812; Resistance Panasonic - 67AC2921 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R3, 0.75W, 1812; Resistance Panasonic
67AC2921
Chip Res, Thick Film, 14R3, 0.75W, 1812; Resistance Panasonic 67AC2921
CHIP RES, THICK FILM, 14R3, 0.75W, 1812; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R3, 0.75W, 1812; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2081
Product Name Chip Res, Thick Film, 14R3, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details