Panasonic Chip Res, Thick Film, 14K3, 0.75W, 1812; Resistance Panasonic ERJ-U12D1432U

Description
CHIP RES, THICK FILM, 14K3, 0.75W, 1812; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14K3, 0.75W, 1812; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14K3, 0.75W, 1812; Resistance Panasonic - 66AC4092 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K3, 0.75W, 1812; Resistance Panasonic
66AC4092
Chip Res, Thick Film, 14K3, 0.75W, 1812; Resistance Panasonic 66AC4092
CHIP RES, THICK FILM, 14K3, 0.75W, 1812; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K3, 0.75W, 1812; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14K3, 0.75W, 1812; Resistance Panasonic - 66AC6079 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K3, 0.75W, 1812; Resistance Panasonic
66AC6079
Chip Res, Thick Film, 14K3, 0.75W, 1812; Resistance Panasonic 66AC6079
CHIP RES, THICK FILM, 14K3, 0.75W, 1812; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K3, 0.75W, 1812; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4092
Product Name Chip Res, Thick Film, 14K3, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 14300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details