The Chip Resistor, Thick Film, 1K37, 0.75W, 1812 from Panasonic is designed for high reliability and features a resistance value of 1.37 kΩ with a tolerance of ±0.5%. It has a power rating of 750 mW and is suitable for both reflow and flow soldering processes. This resistor is RoHS compliant and exhibits high resistance to sulfurization, making it suitable for applications in environments where sulfur exposure is a concern. The product adheres to reference standards IEC 60115-8, JIS C 5201-8, and EIAJ RC-2134B, and is AEC-Q200 qualified, ensuring its reliability in automotive and industrial applications. The dimensions of the resistor are consistent with the 1812 package size, which is 4.5 mm x 3.2 mm.
CHIP RES, THICK FILM, 1K37, 0.75W, 1812; Resistance:1.37kohm;
CHIP RES, THICK FILM, 1K37, 0.75W, 1812; Resistance:1.37kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC0089 |
| Product Name | Chip Res, Thick Film, 1K37, 0.75W, 1812; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] |
| Resistance Range | 1370 ohms |