Panasonic Chip Res, Thick Film, 12R, 0.75W, 1812; Resistance Panasonic ERJ-U12D12R0U

Description
CHIP RES, THICK FILM, 12R, 0.75W, 1812; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R, 0.75W, 1812; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R, 0.75W, 1812; Resistance Panasonic - 66AC4082 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R, 0.75W, 1812; Resistance Panasonic
66AC4082
Chip Res, Thick Film, 12R, 0.75W, 1812; Resistance Panasonic 66AC4082
CHIP RES, THICK FILM, 12R, 0.75W, 1812; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R, 0.75W, 1812; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R, 0.75W, 1812; Resistance Panasonic - 66AC6070 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R, 0.75W, 1812; Resistance Panasonic
66AC6070
Chip Res, Thick Film, 12R, 0.75W, 1812; Resistance Panasonic 66AC6070
CHIP RES, THICK FILM, 12R, 0.75W, 1812; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R, 0.75W, 1812; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4082
Product Name Chip Res, Thick Film, 12R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573314 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details