Panasonic Chip Res, Thick Film, 127R, 0.75W, 1812; Resistance Panasonic ERJ-U12D1270U

Description
CHIP RES, THICK FILM, 127R, 0.75W, 1812; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 127R, 0.75W, 1812; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 127R, 0.75W, 1812; Resistance Panasonic - 67AC2914 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 127R, 0.75W, 1812; Resistance Panasonic
67AC2914
Chip Res, Thick Film, 127R, 0.75W, 1812; Resistance Panasonic 67AC2914
CHIP RES, THICK FILM, 127R, 0.75W, 1812; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 127R, 0.75W, 1812; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 127R, 0.75W, 1812; Resistance Panasonic - 66AC2073 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 127R, 0.75W, 1812; Resistance Panasonic
66AC2073
Chip Res, Thick Film, 127R, 0.75W, 1812; Resistance Panasonic 66AC2073
CHIP RES, THICK FILM, 127R, 0.75W, 1812; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 127R, 0.75W, 1812; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2914
Product Name Chip Res, Thick Film, 127R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details