Panasonic Chip Res, Thick Film, 12K, 0.75W, 1812; Resistance Panasonic ERJ-U12D1202U

Description
CHIP RES, THICK FILM, 12K, 0.75W, 1812; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12K, 0.75W, 1812; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12K, 0.75W, 1812; Resistance Panasonic - 66AC4083 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K, 0.75W, 1812; Resistance Panasonic
66AC4083
Chip Res, Thick Film, 12K, 0.75W, 1812; Resistance Panasonic 66AC4083
CHIP RES, THICK FILM, 12K, 0.75W, 1812; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K, 0.75W, 1812; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12K, 0.75W, 1812; Resistance Panasonic - 67AC5851 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K, 0.75W, 1812; Resistance Panasonic
67AC5851
Chip Res, Thick Film, 12K, 0.75W, 1812; Resistance Panasonic 67AC5851
CHIP RES, THICK FILM, 12K, 0.75W, 1812; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K, 0.75W, 1812; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4083
Product Name Chip Res, Thick Film, 12K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details