Panasonic Chip Res, Thick Film, 1K2, 0.75W, 1812; Resistance Panasonic ERJ-U12D1201U

Description
CHIP RES, THICK FILM, 1K2, 0.75W, 1812; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K2, 0.75W, 1812; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K2, 0.75W, 1812; Resistance Panasonic - 66AC8841 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K2, 0.75W, 1812; Resistance Panasonic
66AC8841
Chip Res, Thick Film, 1K2, 0.75W, 1812; Resistance Panasonic 66AC8841
CHIP RES, THICK FILM, 1K2, 0.75W, 1812; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K2, 0.75W, 1812; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K2, 0.75W, 1812; Resistance Panasonic - 67AC5850 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K2, 0.75W, 1812; Resistance Panasonic
67AC5850
Chip Res, Thick Film, 1K2, 0.75W, 1812; Resistance Panasonic 67AC5850
CHIP RES, THICK FILM, 1K2, 0.75W, 1812; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K2, 0.75W, 1812; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8841
Product Name Chip Res, Thick Film, 1K2, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details