Panasonic Chip Res, Thick Film, 118R, 0.75W, 1812; Resistance Panasonic ERJ-U12D1180U

Description
CHIP RES, THICK FILM, 118R, 0.75W, 1812; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 118R, 0.75W, 1812; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 118R, 0.75W, 1812; Resistance Panasonic - 66AC0082 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 118R, 0.75W, 1812; Resistance Panasonic
66AC0082
Chip Res, Thick Film, 118R, 0.75W, 1812; Resistance Panasonic 66AC0082
CHIP RES, THICK FILM, 118R, 0.75W, 1812; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 118R, 0.75W, 1812; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 118R, 0.75W, 1812; Resistance Panasonic - 66AC2071 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 118R, 0.75W, 1812; Resistance Panasonic
66AC2071
Chip Res, Thick Film, 118R, 0.75W, 1812; Resistance Panasonic 66AC2071
CHIP RES, THICK FILM, 118R, 0.75W, 1812; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 118R, 0.75W, 1812; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0082
Product Name Chip Res, Thick Film, 118R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details