Panasonic Chip Res, Thick Film, 113K, 0.75W, 1812; Resistance Panasonic ERJ-U12D1133U

Description
CHIP RES, THICK FILM, 113K, 0.75W, 1812; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 113K, 0.75W, 1812; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 113K, 0.75W, 1812; Resistance Panasonic - 65AC8653 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 113K, 0.75W, 1812; Resistance Panasonic
65AC8653
Chip Res, Thick Film, 113K, 0.75W, 1812; Resistance Panasonic 65AC8653
CHIP RES, THICK FILM, 113K, 0.75W, 1812; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 113K, 0.75W, 1812; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 113K, 0.75W, 1812; Resistance Panasonic - 65AC8654 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 113K, 0.75W, 1812; Resistance Panasonic
65AC8654
Chip Res, Thick Film, 113K, 0.75W, 1812; Resistance Panasonic 65AC8654
CHIP RES, THICK FILM, 113K, 0.75W, 1812; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 113K, 0.75W, 1812; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8653
Product Name Chip Res, Thick Film, 113K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 113000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573200 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers