The Chip Resistor, Thick Film, 1K13, 0.75W, 1812 from Panasonic is designed for high reliability and offers a resistance value of 1.13 kΩ with a tolerance of ±0.5%. It has a power rating of 750 mW and is suitable for both reflow and flow soldering processes. This resistor features an anti-sulfurated design, making it resistant to sulfurization, which enhances its durability in challenging environments. The product is RoHS compliant and adheres to relevant standards such as IEC 60115-8 and JIS C 5201-8. Its dimensions are consistent with the 1812 package size, measuring 4.5 mm x 3.2 mm. This component is appropriate for applications requiring reliable performance in humid or corrosive conditions.
CHIP RES, THICK FILM, 1K13, 0.75W, 1812; Resistance:1.13kohm;
CHIP RES, THICK FILM, 1K13, 0.75W, 1812; Resistance:1.13kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC0081 |
| Product Name | Chip Res, Thick Film, 1K13, 0.75W, 1812; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] |
| Resistance Range | 1130 ohms |