Panasonic Chip Res, Thick Film, 1K02, 0.75W, 1812; Resistance Panasonic ERJ-U12D1021U

Description
CHIP RES, THICK FILM, 1K02, 0.75W, 1812; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K02, 0.75W, 1812; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K02, 0.75W, 1812; Resistance Panasonic - 66AC0074 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K02, 0.75W, 1812; Resistance Panasonic
66AC0074
Chip Res, Thick Film, 1K02, 0.75W, 1812; Resistance Panasonic 66AC0074
CHIP RES, THICK FILM, 1K02, 0.75W, 1812; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K02, 0.75W, 1812; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K02, 0.75W, 1812; Resistance Panasonic - 66AC2064 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K02, 0.75W, 1812; Resistance Panasonic
66AC2064
Chip Res, Thick Film, 1K02, 0.75W, 1812; Resistance Panasonic 66AC2064
CHIP RES, THICK FILM, 1K02, 0.75W, 1812; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K02, 0.75W, 1812; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0074
Product Name Chip Res, Thick Film, 1K02, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 1020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details