Panasonic Chip Res, Thick Film, 1M, 0.75W, 1812; Resistance Panasonic ERJ-U12D1004U

Description
CHIP RES, THICK FILM, 1M, 0.75W, 1812; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1M, 0.75W, 1812; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1M, 0.75W, 1812; Resistance Panasonic - 67AC0294 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.75W, 1812; Resistance Panasonic
67AC0294
Chip Res, Thick Film, 1M, 0.75W, 1812; Resistance Panasonic 67AC0294
CHIP RES, THICK FILM, 1M, 0.75W, 1812; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.75W, 1812; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1M, 0.75W, 1812; Resistance Panasonic - 67AC2902 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.75W, 1812; Resistance Panasonic
67AC2902
Chip Res, Thick Film, 1M, 0.75W, 1812; Resistance Panasonic 67AC2902
CHIP RES, THICK FILM, 1M, 0.75W, 1812; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.75W, 1812; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0294
Product Name Chip Res, Thick Film, 1M, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567741 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers