Panasonic Res, Thick Film, 0R, 0.75W, 1812; Resistor Case / Package Panasonic ERJ-U120R00U

Description
RES, THICK FILM, 0R, 0.75W, 1812; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:ERJU Series; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes
Description
RES, THICK FILM, 0R, 0.75W, 1812; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:ERJU Series; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R, 0.75W, 1812; Resistor Case / Package Panasonic - 44X3704 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.75W, 1812; Resistor Case / Package Panasonic
44X3704
Res, Thick Film, 0R, 0.75W, 1812; Resistor Case / Package Panasonic 44X3704
RES, THICK FILM, 0R, 0.75W, 1812; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:ERJU Series; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.75W, 1812; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:ERJU Series; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0 Ohm, 1812; Resistor Case / Package Panasonic - 05X6588 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0 Ohm, 1812; Resistor Case / Package Panasonic
05X6588
Resistor, Thick Film, 0 Ohm, 1812; Resistor Case / Package Panasonic 05X6588
RESISTOR, THICK FILM, 0 OHM, 1812; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:ERJU Series; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0 OHM, 1812; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:ERJU Series; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3704
Product Name Res, Thick Film, 0R, 0.75W, 1812; Resistor Case / Package Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers