Panasonic Res, 9R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ9R1Y

Description
RES, 9R1, 5%, 0.031W, 01005, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 9R1, 5%, 0.031W, 01005, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1024
Res, 9R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1024
RES, 9R1, 5%, 0.031W, 01005, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 9R1, 5%, 0.031W, 01005, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1025
Res, 9R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1025
RES, 9R1, 5%, 0.031W, 01005, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 9R1, 5%, 0.031W, 01005, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH1024
Product Name Res, 9R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers