Panasonic Res, 910R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ911Y

Description
RES, 910R, 5%, 0.031W, 01005, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 910R, 5%, 0.031W, 01005, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 910R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1028
Res, 910R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1028
RES, 910R, 5%, 0.031W, 01005, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 910R, 5%, 0.031W, 01005, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1029
Res, 910R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1029
RES, 910R, 5%, 0.031W, 01005, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 910R, 5%, 0.031W, 01005, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH1028
Product Name Res, 910R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details