Panasonic Res, 91R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ910Y

Description
RES, 91R, 5%, 0.031W, 01005, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 91R, 5%, 0.031W, 01005, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1026
Res, 91R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1026
RES, 91R, 5%, 0.031W, 01005, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 91R, 5%, 0.031W, 01005, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1027
Res, 91R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1027
RES, 91R, 5%, 0.031W, 01005, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 91R, 5%, 0.031W, 01005, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH1026
Product Name Res, 91R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers