Panasonic Res, 820K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ824Y

Description
RES, 820K, 5%, 0.031W, 01005, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 820K, 5%, 0.031W, 01005, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 820K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1023
Res, 820K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1023
RES, 820K, 5%, 0.031W, 01005, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 820K, 5%, 0.031W, 01005, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1022
Res, 820K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1022
RES, 820K, 5%, 0.031W, 01005, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 820K, 5%, 0.031W, 01005, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH1023
Product Name Res, 820K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 820000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details