Panasonic Res, 8K2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ822Y

Description
RES, 8K2, 5%, 0.031W, 01005, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K2, 5%, 0.031W, 01005, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1018
Res, 8K2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1018
RES, 8K2, 5%, 0.031W, 01005, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K2, 5%, 0.031W, 01005, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1019
Res, 8K2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1019
RES, 8K2, 5%, 0.031W, 01005, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K2, 5%, 0.031W, 01005, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH1018
Product Name Res, 8K2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details