Panasonic Res, 750K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ754Y

Description
RES, 750K, 5%, 0.031W, 01005, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 750K, 5%, 0.031W, 01005, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1010
Res, 750K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1010
RES, 750K, 5%, 0.031W, 01005, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 750K, 5%, 0.031W, 01005, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1011
Res, 750K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1011
RES, 750K, 5%, 0.031W, 01005, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 750K, 5%, 0.031W, 01005, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH1010
Product Name Res, 750K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 750000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details