Panasonic Res, 75R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ750Y

Description
RES, 75R, 5%, 0.031W, 01005, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 5%, 0.031W, 01005, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1003
Res, 75R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1003
RES, 75R, 5%, 0.031W, 01005, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 75R, 5%, 0.031W, 01005, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1002
Res, 75R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1002
RES, 75R, 5%, 0.031W, 01005, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 75R, 5%, 0.031W, 01005, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH1003
Product Name Res, 75R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details