Panasonic Res, 6R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ6R2Y

Description
RES, 6R2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 6R2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0976
Res, 6R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0976
RES, 6R2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 6R2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0977
Res, 6R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0977
RES, 6R2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 6R2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0976
Product Name Res, 6R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details