Panasonic Res, 680K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ684Y

Description
RES, 680K, 5%, 0.031W, 01005, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 680K, 5%, 0.031W, 01005, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0999
Res, 680K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0999
RES, 680K, 5%, 0.031W, 01005, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 680K, 5%, 0.031W, 01005, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0998
Res, 680K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0998
RES, 680K, 5%, 0.031W, 01005, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 680K, 5%, 0.031W, 01005, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0999
Product Name Res, 680K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 680000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details