Panasonic Res, 62R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ620Y

Description
RES, 62R, 5%, 0.031W, 01005, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 62R, 5%, 0.031W, 01005, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0980
Res, 62R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0980
RES, 62R, 5%, 0.031W, 01005, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 62R, 5%, 0.031W, 01005, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0981
Res, 62R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0981
RES, 62R, 5%, 0.031W, 01005, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 62R, 5%, 0.031W, 01005, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0980
Product Name Res, 62R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers