Panasonic Res, 5R6, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ5R6Y

Description
RES, 5R6, 5%, 0.031W, 01005, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 5R6, 5%, 0.031W, 01005, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R6, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0954
Res, 5R6, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0954
RES, 5R6, 5%, 0.031W, 01005, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 5R6, 5%, 0.031W, 01005, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R6, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0955
Res, 5R6, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0955
RES, 5R6, 5%, 0.031W, 01005, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 5R6, 5%, 0.031W, 01005, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0954
Product Name Res, 5R6, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details