Panasonic Res, 56K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ563Y

Description
RES, 56K, 5%, 0.031W, 01005, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 56K, 5%, 0.031W, 01005, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0973
Res, 56K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0973
RES, 56K, 5%, 0.031W, 01005, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 56K, 5%, 0.031W, 01005, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0972
Res, 56K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0972
RES, 56K, 5%, 0.031W, 01005, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 56K, 5%, 0.031W, 01005, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0973
Product Name Res, 56K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details