Panasonic Res, 560R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ561Y

Description
RES, 560R, 5%, 0.031W, 01005, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 560R, 5%, 0.031W, 01005, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 560R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0968
Res, 560R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0968
RES, 560R, 5%, 0.031W, 01005, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 560R, 5%, 0.031W, 01005, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0969
Res, 560R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0969
RES, 560R, 5%, 0.031W, 01005, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 560R, 5%, 0.031W, 01005, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0968
Product Name Res, 560R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers