Panasonic Res, 56R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ560Y

Description
RES, 56R, 5%, 0.031W, 01005, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 56R, 5%, 0.031W, 01005, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0967
Res, 56R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0967
RES, 56R, 5%, 0.031W, 01005, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 56R, 5%, 0.031W, 01005, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0966
Res, 56R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0966
RES, 56R, 5%, 0.031W, 01005, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 56R, 5%, 0.031W, 01005, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0967
Product Name Res, 56R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details