Panasonic Res, 510R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ511Y

Description
RES, 510R, 5%, 0.031W, 01005, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 510R, 5%, 0.031W, 01005, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0958
Res, 510R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0958
RES, 510R, 5%, 0.031W, 01005, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 510R, 5%, 0.031W, 01005, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0959
Res, 510R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0959
RES, 510R, 5%, 0.031W, 01005, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 510R, 5%, 0.031W, 01005, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0958
Product Name Res, 510R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details