Panasonic Res, 51R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ510Y

Description
RES, 51R, 5%, 0.031W, 01005, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 51R, 5%, 0.031W, 01005, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0956
Res, 51R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0956
RES, 51R, 5%, 0.031W, 01005, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 51R, 5%, 0.031W, 01005, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0957
Res, 51R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0957
RES, 51R, 5%, 0.031W, 01005, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 51R, 5%, 0.031W, 01005, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0956
Product Name Res, 51R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details