Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U0XJ4R7Y

Description
RES 4.7 OHM 5% 1/32W 01005
Datasheet
Description
RES 4.7 OHM 5% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U0XJ4R7Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XJ4R7Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XJ4R7Y
RES 4.7 OHM 5% 1/32W 01005

RES 4.7 OHM 5% 1/32W 01005

Supplier's Site
Res, 4R7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0931
Res, 4R7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0931
RES, 4R7, 5%, 0.031W, 01005, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 4R7, 5%, 0.031W, 01005, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0930
Res, 4R7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0930
RES, 4R7, 5%, 0.031W, 01005, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 4R7, 5%, 0.031W, 01005, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U0XJ4R7Y 78AH0931
Product Name Resistors - Chip Resistor - Surface Mount Res, 4R7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric]
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573150 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details