Panasonic Res, 47K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ473Y

Description
RES, 47K, 5%, 0.031W, 01005, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 47K, 5%, 0.031W, 01005, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0948
Res, 47K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0948
RES, 47K, 5%, 0.031W, 01005, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 47K, 5%, 0.031W, 01005, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0949
Res, 47K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0949
RES, 47K, 5%, 0.031W, 01005, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 47K, 5%, 0.031W, 01005, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U0XJ473Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XJ473Y
Chip Resistor - Surface Mount ERJ-U0XJ473Y
RES 47K OHM 5% 1/32W 01005

RES 47K OHM 5% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 78AH0948 ERJ-U0XJ473Y
Product Name Res, 47K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 47000 ohms 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers