Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U0XJ472Y

Description
RES 4.7K OHM 5% 1/32W 01005
Datasheet
Description
RES 4.7K OHM 5% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U0XJ472Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XJ472Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XJ472Y
RES 4.7K OHM 5% 1/32W 01005

RES 4.7K OHM 5% 1/32W 01005

Supplier's Site
Res, 4K7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0947
Res, 4K7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0947
RES, 4K7, 5%, 0.031W, 01005, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K7, 5%, 0.031W, 01005, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0946
Res, 4K7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0946
RES, 4K7, 5%, 0.031W, 01005, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K7, 5%, 0.031W, 01005, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U0XJ472Y 78AH0947
Product Name Resistors - Chip Resistor - Surface Mount Res, 4K7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric]
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details