Panasonic Res, 47R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ470Y

Description
RES, 47R, 5%, 0.031W, 01005, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 47R, 5%, 0.031W, 01005, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0942
Res, 47R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0942
RES, 47R, 5%, 0.031W, 01005, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 47R, 5%, 0.031W, 01005, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0943
Res, 47R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0943
RES, 47R, 5%, 0.031W, 01005, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 47R, 5%, 0.031W, 01005, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U0XJ470Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XJ470Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XJ470Y
RES 47 OHM 5% 1/32W 01005

RES 47 OHM 5% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 78AH0942 ERJ-U0XJ470Y
Product Name Res, 47R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details