Panasonic Res, 430K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ434Y

Description
RES, 430K, 5%, 0.031W, 01005, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 430K, 5%, 0.031W, 01005, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 430K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0940
Res, 430K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0940
RES, 430K, 5%, 0.031W, 01005, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 430K, 5%, 0.031W, 01005, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0941
Res, 430K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0941
RES, 430K, 5%, 0.031W, 01005, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 430K, 5%, 0.031W, 01005, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0940
Product Name Res, 430K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 430000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers