Panasonic Res, 43K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ433Y

Description
RES, 43K, 5%, 0.031W, 01005, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 43K, 5%, 0.031W, 01005, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0938
Res, 43K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0938
RES, 43K, 5%, 0.031W, 01005, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 43K, 5%, 0.031W, 01005, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0939
Res, 43K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0939
RES, 43K, 5%, 0.031W, 01005, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 43K, 5%, 0.031W, 01005, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0938
Product Name Res, 43K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 43000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers