Panasonic Res, 390K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ394Y

Description
RES, 390K, 5%, 0.031W, 01005, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 390K, 5%, 0.031W, 01005, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0927
Res, 390K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0927
RES, 390K, 5%, 0.031W, 01005, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390K, 5%, 0.031W, 01005, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0926
Res, 390K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0926
RES, 390K, 5%, 0.031W, 01005, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390K, 5%, 0.031W, 01005, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0927
Product Name Res, 390K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details