Panasonic Res, 3K9, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ392Y

Description
RES, 3K9, 5%, 0.031W, 01005, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 5%, 0.031W, 01005, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0922
Res, 3K9, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0922
RES, 3K9, 5%, 0.031W, 01005, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K9, 5%, 0.031W, 01005, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0923
Res, 3K9, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0923
RES, 3K9, 5%, 0.031W, 01005, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K9, 5%, 0.031W, 01005, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0922
Product Name Res, 3K9, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers