RES 39 OHM 5% 1/32W 01005
RES, 39R, 5%, 0.031W, 01005, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
RES, 39R, 5%, 0.031W, 01005, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-U0XJ390Y | 78AH0919 |
| Product Name | Chip Resistor - Surface Mount | Res, 39R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 39 ohms | 39 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.0300 to 0.0312 watts | 0.0312 watts |