Panasonic Res, 36K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ363Y

Description
RES, 36K, 5%, 0.031W, 01005, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 36K, 5%, 0.031W, 01005, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0914
Res, 36K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0914
RES, 36K, 5%, 0.031W, 01005, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 36K, 5%, 0.031W, 01005, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0915
Res, 36K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0915
RES, 36K, 5%, 0.031W, 01005, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 36K, 5%, 0.031W, 01005, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0914
Product Name Res, 36K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 36000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details