Panasonic Res, 33K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ333Y

Description
RES, 33K, 5%, 0.031W, 01005, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 33K, 5%, 0.031W, 01005, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0905
Res, 33K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0905
RES, 33K, 5%, 0.031W, 01005, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 33K, 5%, 0.031W, 01005, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0904
Res, 33K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0904
RES, 33K, 5%, 0.031W, 01005, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 33K, 5%, 0.031W, 01005, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0905
Product Name Res, 33K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers