Panasonic Res, 2R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ2R0Y

Description
RES, 2R, 5%, 0.031W, 01005, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:15VRoHS Compliant: Yes
Datasheet
Description
RES, 2R, 5%, 0.031W, 01005, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:15VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0833
Res, 2R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0833
RES, 2R, 5%, 0.031W, 01005, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:15VRoHS Compliant: Yes

RES, 2R, 5%, 0.031W, 01005, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:15VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0832
Res, 2R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0832
RES, 2R, 5%, 0.031W, 01005, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:15VRoHS Compliant: Yes

RES, 2R, 5%, 0.031W, 01005, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:15VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0833
Product Name Res, 2R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details