Panasonic Res, 270K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ274Y

Description
RES, 270K, 5%, 0.031W, 01005, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 270K, 5%, 0.031W, 01005, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0879
Res, 270K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0879
RES, 270K, 5%, 0.031W, 01005, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 270K, 5%, 0.031W, 01005, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0878
Res, 270K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0878
RES, 270K, 5%, 0.031W, 01005, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 270K, 5%, 0.031W, 01005, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0879
Product Name Res, 270K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details