Panasonic Res, 24K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ243Y

Description
RES, 24K, 5%, 0.031W, 01005, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 24K, 5%, 0.031W, 01005, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0867
Res, 24K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0867
RES, 24K, 5%, 0.031W, 01005, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 24K, 5%, 0.031W, 01005, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0866
Res, 24K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0866
RES, 24K, 5%, 0.031W, 01005, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 24K, 5%, 0.031W, 01005, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0867
Product Name Res, 24K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details